Panasonic Res, 178K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic ERJP14F1783U

Description
RES, 178K, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:178kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet
Description
RES, 178K, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:178kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 178K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic - 29AH4742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
29AH4742
Res, 178K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic 29AH4742
RES, 178K, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:178kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 178K, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:178kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH4742
Product Name Res, 178K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 178000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers