Panasonic Res, 150K, 1%, 0.5W, 1210; Resistor Case Style Panasonic ERJP14F1503U

Description
RES, 150K, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:150kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 150K, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:150kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150K, 1%, 0.5W, 1210; Resistor Case Style Panasonic - 12AC0854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.5W, 1210; Resistor Case Style Panasonic
12AC0854
Res, 150K, 1%, 0.5W, 1210; Resistor Case Style Panasonic 12AC0854
RES, 150K, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:150kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 150K, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:150kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 150 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 62W9939 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 150 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
62W9939
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 150 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 62W9939
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 150 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 150 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC0854 62W9939
Product Name Res, 150K, 1%, 0.5W, 1210; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 150 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details