Panasonic Surface Mount Resistors ERJP14F1201U

Description
Panasonic ERJP14F1201U
Request a Quote Datasheet
Description
Panasonic ERJP14F1201U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7218166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7218166
Surface Mount Resistors 7218166
Panasonic ERJP14F1201U

Panasonic ERJP14F1201U

Supplier's Site
Surface Mount Resistors - 9229055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9229055
Surface Mount Resistors 9229055
Panasonic ERJP14F1201U

Panasonic ERJP14F1201U

Supplier's Site
Surface Mount Resistors - 7218166P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7218166P
Surface Mount Resistors 7218166P
Panasonic ERJP14F1201U

Panasonic ERJP14F1201U

Supplier's Site
Res, 1K2, 1%, 0.5W, 1210; Resistor Case Style Panasonic - 12AC0853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.5W, 1210; Resistor Case Style Panasonic
12AC0853
Res, 1K2, 1%, 0.5W, 1210; Resistor Case Style Panasonic 12AC0853
RES, 1K2, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:1.2kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1K2, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:1.2kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 62W9929 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
62W9929
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 62W9929
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.2 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.2 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7218166 9229055 7218166P 12AC0853 62W9929
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 1K2, 1%, 0.5W, 1210; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 1210 [3225 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 1200 ohms 1200 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details