Panasonic Surface Mount Resistors ERJP14F10R0U

Description
Panasonic ERJP14F10R0U
Request a Quote
Description
Panasonic ERJP14F10R0U
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7217996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7217996
Surface Mount Resistors 7217996
Panasonic ERJP14F10R0U

Panasonic ERJP14F10R0U

Supplier's Site
Surface Mount Resistors - 9228941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9228941
Surface Mount Resistors 9228941
Panasonic ERJP14F10R0U

Panasonic ERJP14F10R0U

Supplier's Site
Surface Mount Resistors - 7217996P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7217996P
Surface Mount Resistors 7217996P
Panasonic ERJP14F10R0U

Panasonic ERJP14F10R0U

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 62W9919 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
62W9919
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 62W9919
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site
Res, 10R, 1%, 0.5W, 1210; Resistor Case Style Panasonic - 12AC0850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.5W, 1210; Resistor Case Style Panasonic
12AC0850
Res, 10R, 1%, 0.5W, 1210; Resistor Case Style Panasonic 12AC0850
RES, 10R, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:10ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 10R, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:10ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7217996 9228941 7217996P 62W9919 12AC0850
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic Res, 10R, 1%, 0.5W, 1210; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details