Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Mohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJP14F1004U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 Mohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 Mohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Mohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 62W9923 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Mohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
62W9923
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Mohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 62W9923
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 Mohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 Mohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.5W, 1210; Resistor Case Style Panasonic - 12AC0852 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.5W, 1210; Resistor Case Style Panasonic
12AC0852
Res, 1M, 1%, 0.5W, 1210; Resistor Case Style Panasonic 12AC0852
RES, 1M, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:1Mohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1M, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:1Mohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9923 12AC0852
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Mohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic Res, 1M, 1%, 0.5W, 1210; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Standards and Certifications RoHS RoHS
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details