Panasonic Surface Mount Resistors ERJP14F1001U

Description
Panasonic ERJP14F1001U
Request a Quote Datasheet
Description
Panasonic ERJP14F1001U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7218154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7218154
Surface Mount Resistors 7218154
Panasonic ERJP14F1001U

Panasonic ERJP14F1001U

Supplier's Site
Surface Mount Resistors - 9229049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9229049
Surface Mount Resistors 9229049
Panasonic ERJP14F1001U

Panasonic ERJP14F1001U

Supplier's Site
Surface Mount Resistors - 7218154P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7218154P
Surface Mount Resistors 7218154P
Panasonic ERJP14F1001U

Panasonic ERJP14F1001U

Supplier's Site
Res, 1K, 1%, 0.5W, 1210; Resistor Case Style Panasonic - 12AC0851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.5W, 1210; Resistor Case Style Panasonic
12AC0851
Res, 1K, 1%, 0.5W, 1210; Resistor Case Style Panasonic 12AC0851
RES, 1K, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:1kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1K, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:1kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7218154 9229049 7218154P 12AC0851
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 1K, 1%, 0.5W, 1210; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 1210 [3225 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details