Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic ERJP08J8R2V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic - 62W9917 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic
62W9917
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic 62W9917
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9917
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details