Panasonic Surface Mount Resistors ERJP08J750V

Description
Panasonic ERJP08J750V
Request a Quote Datasheet
Description
Panasonic ERJP08J750V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 154273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
154273
Surface Mount Resistors 154273
Panasonic ERJP08J750V

Panasonic ERJP08J750V

Supplier's Site
Surface Mount Resistors - 1724239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724239
Surface Mount Resistors 1724239
Panasonic ERJP08J750V

Panasonic ERJP08J750V

Supplier's Site
Res, 75R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9782
Res, 75R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9782
RES, 75R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:75ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 75R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:75ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 75R, 5%, 1206; Resistor Case Style Panasonic - 28AK9389 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 75R, 5%, 1206; Resistor Case Style Panasonic
28AK9389
Res, Aec-Q200, Thick Film, 75R, 5%, 1206; Resistor Case Style Panasonic 28AK9389
RES, AEC-Q200, THICK FILM, 75R, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:75ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 75R, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:75ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 154273 41AC9782 28AK9389
Product Name Surface Mount Resistors Res, 75R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 75R, 5%, 1206; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details