Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic ERJP08J5R6V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.6 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.6 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic - 62W9912 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic
62W9912
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic 62W9912
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.6 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.6 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9912
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.6 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details