Panasonic Res, Aec-Q200, Thick Film, 56R, 5%, 1206; Resistor Case Style Panasonic ERJP08J560V

Description
RES, AEC-Q200, THICK FILM, 56R, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:56ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, AEC-Q200, THICK FILM, 56R, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:56ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 56R, 5%, 1206; Resistor Case Style Panasonic - 28AK9387 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 56R, 5%, 1206; Resistor Case Style Panasonic
28AK9387
Res, Aec-Q200, Thick Film, 56R, 5%, 1206; Resistor Case Style Panasonic 28AK9387
RES, AEC-Q200, THICK FILM, 56R, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:56ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 56R, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:56ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 56R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9780
Res, 56R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9780
RES, 56R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:56ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 56R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:56ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AK9387 41AC9780
Product Name Res, Aec-Q200, Thick Film, 56R, 5%, 1206; Resistor Case Style Panasonic Res, 56R, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Resistance Range 56 ohms 56 ohms
Power Rating 0.6600 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers