Panasonic Surface Mount Resistors ERJP08J511V

Description
Panasonic ERJP08J511V
Request a Quote Datasheet
Description
Panasonic ERJP08J511V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 154267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
154267
Surface Mount Resistors 154267
Panasonic ERJP08J511V

Panasonic ERJP08J511V

Supplier's Site
Surface Mount Resistors - 9190604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9190604
Surface Mount Resistors 9190604
Panasonic ERJP08J511V

Panasonic ERJP08J511V

Supplier's Site
Res, 510R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9779
Res, 510R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9779
RES, 510R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:510ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 510R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:510ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 510R, 5%, 1206 Rohs Compliant Panasonic - 28AK9386 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 510R, 5%, 1206 Rohs Compliant Panasonic
28AK9386
Res, Aec-Q200, Thick Film, 510R, 5%, 1206 Rohs Compliant Panasonic 28AK9386
RES, AEC-Q200, THICK FILM, 510R, 5%, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 510R, 5%, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 154267 9190604 41AC9779 28AK9386
Product Name Surface Mount Resistors Surface Mount Resistors Res, 510R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 510R, 5%, 1206 Rohs Compliant Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details