Panasonic Res, Aec-Q200, Thick Film, 470K, 5%, 1206 Rohs Compliant Panasonic ERJP08J474V

Description
RES, AEC-Q200, THICK FILM, 470K, 5%, 1206 ROHS COMPLIANT: YES
Description
RES, AEC-Q200, THICK FILM, 470K, 5%, 1206 ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 470K, 5%, 1206 Rohs Compliant Panasonic - 28AK9384 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 470K, 5%, 1206 Rohs Compliant Panasonic
28AK9384
Res, Aec-Q200, Thick Film, 470K, 5%, 1206 Rohs Compliant Panasonic 28AK9384
RES, AEC-Q200, THICK FILM, 470K, 5%, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 470K, 5%, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, 470K, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 5%, Thick Film; Resistor Case Style Panasonic
41AC9777
Res, 470K, 5%, Thick Film; Resistor Case Style Panasonic 41AC9777
RES, 470K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 470K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AK9384 41AC9777
Product Name Res, Aec-Q200, Thick Film, 470K, 5%, 1206 Rohs Compliant Panasonic Res, 470K, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Standards and Certifications RoHS
Resistance Range 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers