Panasonic Surface Mount Resistors ERJP08J472V

Description
Panasonic ERJP08J472V
Request a Quote
Description
Panasonic ERJP08J472V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 154251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
154251
Surface Mount Resistors 154251
Panasonic ERJP08J472V

Panasonic ERJP08J472V

Supplier's Site
Surface Mount Resistors - 9190600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9190600
Surface Mount Resistors 9190600
Panasonic ERJP08J472V

Panasonic ERJP08J472V

Supplier's Site
Res, 4K7, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, Thick Film; Resistor Case Style Panasonic
41AC9775
Res, 4K7, 5%, Thick Film; Resistor Case Style Panasonic 41AC9775
RES, 4K7, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 4K7, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 4K7, 5%, 1206; Resistor Case Style Panasonic - 28AK9382 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 4K7, 5%, 1206; Resistor Case Style Panasonic
28AK9382
Res, Aec-Q200, Thick Film, 4K7, 5%, 1206; Resistor Case Style Panasonic 28AK9382
RES, AEC-Q200, THICK FILM, 4K7, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 4K7, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 154251 9190600 41AC9775 28AK9382
Product Name Surface Mount Resistors Surface Mount Resistors Res, 4K7, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 4K7, 5%, 1206; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers