Panasonic Surface Mount Resistors ERJP08J470V

Description
Panasonic ERJP08J470V
Request a Quote Datasheet
Description
Panasonic ERJP08J470V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 153860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
153860
Surface Mount Resistors 153860
Panasonic ERJP08J470V

Panasonic ERJP08J470V

Supplier's Site
Surface Mount Resistors - 9190515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9190515
Surface Mount Resistors 9190515
Panasonic ERJP08J470V

Panasonic ERJP08J470V

Supplier's Site
Res, 47R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9773
Res, 47R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9773
RES, 47R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 47R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 47R, 5%, 1206; Resistor Case Style Panasonic - 28AK9380 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 47R, 5%, 1206; Resistor Case Style Panasonic
28AK9380
Res, Aec-Q200, Thick Film, 47R, 5%, 1206; Resistor Case Style Panasonic 28AK9380
RES, AEC-Q200, THICK FILM, 47R, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:47ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 47R, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:47ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 153860 9190515 41AC9773 28AK9380
Product Name Surface Mount Resistors Surface Mount Resistors Res, 47R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 47R, 5%, 1206; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details