Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic ERJP08J3R3V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.3 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.3 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic - 62W9905 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic
62W9905
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic 62W9905
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.3 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 3.3 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes

Supplier's Site
Res, 3R3, 5%, 0.66W, 1206; Resistor Case Style Panasonic - 12AC0847 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 0.66W, 1206; Resistor Case Style Panasonic
12AC0847
Res, 3R3, 5%, 0.66W, 1206; Resistor Case Style Panasonic 12AC0847
RES, 3R3, 5%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 3R3, 5%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9905 12AC0847
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 3.3 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic Res, 3R3, 5%, 0.66W, 1206; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS RoHS
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers