Panasonic Surface Mount Resistors ERJP08J392V

Description
Panasonic ERJP08J392V
Request a Quote
Description
Panasonic ERJP08J392V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 153848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
153848
Surface Mount Resistors 153848
Panasonic ERJP08J392V

Panasonic ERJP08J392V

Supplier's Site
Surface Mount Resistors - 1723880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723880
Surface Mount Resistors 1723880
Panasonic ERJP08J392V

Panasonic ERJP08J392V

Supplier's Site
Res, 3K9, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 5%, Thick Film; Resistor Case Style Panasonic
41AC9772
Res, 3K9, 5%, Thick Film; Resistor Case Style Panasonic 41AC9772
RES, 3K9, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.9kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 3K9, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.9kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 153848 41AC9772
Product Name Surface Mount Resistors Res, 3K9, 5%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details