Panasonic Res, 39R, 5%, Thick Film; Resistor Case Style Panasonic ERJP08J390V

Description
RES, 39R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:39ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Description
RES, 39R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:39ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 39R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9770
Res, 39R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9770
RES, 39R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:39ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 39R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:39ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 39R, 5%, 1206; Resistor Case Style Panasonic - 28AK9378 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 39R, 5%, 1206; Resistor Case Style Panasonic
28AK9378
Res, Aec-Q200, Thick Film, 39R, 5%, 1206; Resistor Case Style Panasonic 28AK9378
RES, AEC-Q200, THICK FILM, 39R, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:39ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 39R, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:39ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41AC9770 28AK9378
Product Name Res, 39R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 39R, 5%, 1206; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Resistance Range 39 ohms 39 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers