Panasonic Res, 330K, 5%, Thick Film; Resistor Case Style Panasonic ERJP08J334V

Description
RES, 330K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 330K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 330K, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 5%, Thick Film; Resistor Case Style Panasonic
41AC9769
Res, 330K, 5%, Thick Film; Resistor Case Style Panasonic 41AC9769
RES, 330K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 330K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:330kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 330K, 5%, 1206 Rohs Compliant Panasonic - 28AK9377 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 330K, 5%, 1206 Rohs Compliant Panasonic
28AK9377
Res, Aec-Q200, Thick Film, 330K, 5%, 1206 Rohs Compliant Panasonic 28AK9377
RES, AEC-Q200, THICK FILM, 330K, 5%, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 330K, 5%, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41AC9769 28AK9377
Product Name Res, 330K, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 330K, 5%, 1206 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Resistance Range 330000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details