Panasonic Res, 270R, 5%, Thick Film; Resistor Case Style Panasonic ERJP08J271V

Description
RES, 270R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:270ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 270R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:270ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 270R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9766
Res, 270R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9766
RES, 270R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:270ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 270R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:270ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9766
Product Name Res, 270R, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 270 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details