Panasonic Res, Aec-Q200, Thick Film, 220K, 5%, 1206 Rohs Compliant Panasonic ERJP08J224V

Description
RES, AEC-Q200, THICK FILM, 220K, 5%, 1206 ROHS COMPLIANT: YES
Datasheet
Description
RES, AEC-Q200, THICK FILM, 220K, 5%, 1206 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 220K, 5%, 1206 Rohs Compliant Panasonic - 28AK9373 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 220K, 5%, 1206 Rohs Compliant Panasonic
28AK9373
Res, Aec-Q200, Thick Film, 220K, 5%, 1206 Rohs Compliant Panasonic 28AK9373
RES, AEC-Q200, THICK FILM, 220K, 5%, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 220K, 5%, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, 220K, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 5%, Thick Film; Resistor Case Style Panasonic
41AC9764
Res, 220K, 5%, Thick Film; Resistor Case Style Panasonic 41AC9764
RES, 220K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:220kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 220K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:220kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AK9373 41AC9764
Product Name Res, Aec-Q200, Thick Film, 220K, 5%, 1206 Rohs Compliant Panasonic Res, 220K, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Standards and Certifications RoHS
Resistance Range 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details