Panasonic Res, 220R, 5%, Thick Film; Resistor Case Style Panasonic ERJP08J221V

Description
RES, 220R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:220ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Description
RES, 220R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:220ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 220R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9762
Res, 220R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9762
RES, 220R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:220ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 220R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:220ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 220R, 5%, 1206 Rohs Compliant Panasonic - 28AK9371 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 220R, 5%, 1206 Rohs Compliant Panasonic
28AK9371
Res, Aec-Q200, Thick Film, 220R, 5%, 1206 Rohs Compliant Panasonic 28AK9371
RES, AEC-Q200, THICK FILM, 220R, 5%, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 220R, 5%, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41AC9762 28AK9371
Product Name Res, 220R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 220R, 5%, 1206 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Resistance Range 220 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details