Panasonic Surface Mount Resistors ERJP08J202V

Description
Panasonic ERJP08J202V
Request a Quote Datasheet
Description
Panasonic ERJP08J202V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 154043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
154043
Surface Mount Resistors 154043
Panasonic ERJP08J202V

Panasonic ERJP08J202V

Supplier's Site
Surface Mount Resistors - 9190565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9190565
Surface Mount Resistors 9190565
Panasonic ERJP08J202V

Panasonic ERJP08J202V

Supplier's Site
Res, 2K, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, Thick Film; Resistor Case Style Panasonic
41AC9760
Res, 2K, 5%, Thick Film; Resistor Case Style Panasonic 41AC9760
RES, 2K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 2K, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 154043 9190565 41AC9760
Product Name Surface Mount Resistors Surface Mount Resistors Res, 2K, 5%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details