Panasonic Surface Mount Resistors ERJP08J200V

Description
Panasonic ERJP08J200V
Request a Quote Datasheet
Description
Panasonic ERJP08J200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 153725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
153725
Surface Mount Resistors 153725
Panasonic ERJP08J200V

Panasonic ERJP08J200V

Supplier's Site
Res, 20R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9759
Res, 20R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9759
RES, 20R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:20ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 20R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:20ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 20R, 5%, 1206; Resistor Case Style Panasonic - 28AK9369 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 20R, 5%, 1206; Resistor Case Style Panasonic
28AK9369
Res, Aec-Q200, Thick Film, 20R, 5%, 1206; Resistor Case Style Panasonic 28AK9369
RES, AEC-Q200, THICK FILM, 20R, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:20ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 20R, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:20ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 153725 41AC9759 28AK9369
Product Name Surface Mount Resistors Res, 20R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 20R, 5%, 1206; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details