Panasonic Surface Mount Resistors ERJP08J1R0V

Description
Panasonic ERJP08J1R0V
Request a Quote Datasheet
Description
Panasonic ERJP08J1R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1848984P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848984P
Surface Mount Resistors 1848984P
Panasonic ERJP08J1R0V

Panasonic ERJP08J1R0V

Supplier's Site
Surface Mount Resistors - 1838915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838915
Surface Mount Resistors 1838915
Panasonic ERJP08J1R0V

Panasonic ERJP08J1R0V

Supplier's Site
Surface Mount Resistors - 1848984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848984
Surface Mount Resistors 1848984
Panasonic ERJP08J1R0V

Panasonic ERJP08J1R0V

Supplier's Site
Res, 1R, 5%, 0.66W, 1206; Resistor Case Style Panasonic - 12AC0845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.66W, 1206; Resistor Case Style Panasonic
12AC0845
Res, 1R, 5%, 0.66W, 1206; Resistor Case Style Panasonic 12AC0845
RES, 1R, 5%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 1R, 5%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic - 62W9892 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic
62W9892
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic 62W9892
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 ohm, 660 mW, - 5%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1848984P 1838915 12AC0845 62W9892
Product Name Surface Mount Resistors Surface Mount Resistors Res, 1R, 5%, 0.66W, 1206; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Ohm, 660 Mw, 5%, 500 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms 1 ohms
Power Rating 0.6600 watts 0.6600 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details