RES, AEC-Q200, THICK FILM, 180R, 5%, 1206 ROHS COMPLIANT: YES
RES, 180R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:180ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 28AK9368 | 41AC9758 |
| Product Name | Res, Aec-Q200, Thick Film, 180R, 5%, 1206 Rohs Compliant Panasonic | Res, 180R, 5%, Thick Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206 | 1206 |
| Standards and Certifications | RoHS | RoHS |
| Resistance Range | 180 ohms |