Panasonic Res, 150R, 5%, Thick Film; Resistor Case Style Panasonic ERJP08J151V

Description
RES, 150R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:150ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 150R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:150ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9756
Res, 150R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9756
RES, 150R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:150ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 150R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:150ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 150R, 5%, 1206 Rohs Compliant Panasonic - 28AK9367 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 150R, 5%, 1206 Rohs Compliant Panasonic
28AK9367
Res, Aec-Q200, Thick Film, 150R, 5%, 1206 Rohs Compliant Panasonic 28AK9367
RES, AEC-Q200, THICK FILM, 150R, 5%, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 150R, 5%, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41AC9756 28AK9367
Product Name Res, 150R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 150R, 5%, 1206 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Resistance Range 150 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details