Panasonic Res, Aec-Q200, Thick Film, 1K2, 5%, 1206; Resistor Case Style Panasonic ERJP08J122V

Description
RES, AEC-Q200, THICK FILM, 1K2, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1.2kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 1K2, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1.2kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 1K2, 5%, 1206; Resistor Case Style Panasonic - 28AK9365 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1K2, 5%, 1206; Resistor Case Style Panasonic
28AK9365
Res, Aec-Q200, Thick Film, 1K2, 5%, 1206; Resistor Case Style Panasonic 28AK9365
RES, AEC-Q200, THICK FILM, 1K2, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1.2kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1K2, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1.2kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 1K2, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, Thick Film; Resistor Case Style Panasonic
41AC9754
Res, 1K2, 5%, Thick Film; Resistor Case Style Panasonic 41AC9754
RES, 1K2, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.2kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 1K2, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.2kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AK9365 41AC9754
Product Name Res, Aec-Q200, Thick Film, 1K2, 5%, 1206; Resistor Case Style Panasonic Res, 1K2, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Resistance Range 1200 ohms 1200 ohms
Power Rating 0.6600 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers