Panasonic Res, Aec-Q200, Thick Film, 120R, 5%, 1206 Rohs Compliant Panasonic ERJP08J121V

Description
RES, AEC-Q200, THICK FILM, 120R, 5%, 1206 ROHS COMPLIANT: YES
Datasheet
Description
RES, AEC-Q200, THICK FILM, 120R, 5%, 1206 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 120R, 5%, 1206 Rohs Compliant Panasonic - 28AK9364 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 120R, 5%, 1206 Rohs Compliant Panasonic
28AK9364
Res, Aec-Q200, Thick Film, 120R, 5%, 1206 Rohs Compliant Panasonic 28AK9364
RES, AEC-Q200, THICK FILM, 120R, 5%, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 120R, 5%, 1206 ROHS COMPLIANT: YES

Supplier's Site
Res, 120R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9753
Res, 120R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9753
RES, 120R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:120ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 120R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:120ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28AK9364 41AC9753
Product Name Res, Aec-Q200, Thick Film, 120R, 5%, 1206 Rohs Compliant Panasonic Res, 120R, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206
Standards and Certifications RoHS RoHS
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details