Panasonic Surface Mount Resistors ERJP08J105V

Description
Panasonic ERJP08J105V
Request a Quote Datasheet
Description
Panasonic ERJP08J105V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 154021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
154021
Surface Mount Resistors 154021
Panasonic ERJP08J105V

Panasonic ERJP08J105V

Supplier's Site
Surface Mount Resistors - 1723492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723492
Surface Mount Resistors 1723492
Panasonic ERJP08J105V

Panasonic ERJP08J105V

Supplier's Site
Res, Aec-Q200, Thick Film, 1M, 5%, 1206; Resistor Case Style Panasonic - 28AK9363 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1M, 5%, 1206; Resistor Case Style Panasonic
28AK9363
Res, Aec-Q200, Thick Film, 1M, 5%, 1206; Resistor Case Style Panasonic 28AK9363
RES, AEC-Q200, THICK FILM, 1M, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1M, 5%, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

Supplier's Site
Res, 1M, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 5%, Thick Film; Resistor Case Style Panasonic
41AC9752
Res, 1M, 5%, Thick Film; Resistor Case Style Panasonic 41AC9752
RES, 1M, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 1M, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 154021 28AK9363
Product Name Surface Mount Resistors Res, Aec-Q200, Thick Film, 1M, 5%, 1206; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details