Panasonic Surface Mount Resistors ERJP08J100V

Description
Panasonic ERJP08J100V
Request a Quote
Description
Panasonic ERJP08J100V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 153696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
153696
Surface Mount Resistors 153696
Panasonic ERJP08J100V

Panasonic ERJP08J100V

Supplier's Site
Surface Mount Resistors - 9190474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9190474
Surface Mount Resistors 9190474
Panasonic ERJP08J100V

Panasonic ERJP08J100V

Supplier's Site
Res, 10R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9747
Res, 10R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9747
RES, 10R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 10R, 5%, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 153696 9190474 41AC9747
Product Name Surface Mount Resistors Surface Mount Resistors Res, 10R, 5%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4757069 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details