Panasonic Surface Mount Resistors ERJP08F9100V

Description
Panasonic ERJP08F9100V
Request a Quote Datasheet
Description
Panasonic ERJP08F9100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7219810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219810
Surface Mount Resistors 7219810
Panasonic ERJP08F9100V

Panasonic ERJP08F9100V

Supplier's Site
Surface Mount Resistors - 9229360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9229360
Surface Mount Resistors 9229360
Panasonic ERJP08F9100V

Panasonic ERJP08F9100V

Supplier's Site
Surface Mount Resistors - 7219810P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219810P
Surface Mount Resistors 7219810P
Panasonic ERJP08F9100V

Panasonic ERJP08F9100V

Supplier's Site
Res, 910R, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y7267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
85Y7267
Res, 910R, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic 85Y7267
RES, 910R, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:910ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 910R, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:910ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7219810 9229360 7219810P 85Y7267
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 910R, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 910 ohms 910 ohms
Power Rating 0.6600 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details