Panasonic Surface Mount Resistors ERJP08F82R0V

Description
Panasonic ERJP08F82R0V
Request a Quote Datasheet
Description
Panasonic ERJP08F82R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7219737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219737
Surface Mount Resistors 7219737
Panasonic ERJP08F82R0V

Panasonic ERJP08F82R0V

Supplier's Site
Surface Mount Resistors - 7219737P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219737P
Surface Mount Resistors 7219737P
Panasonic ERJP08F82R0V

Panasonic ERJP08F82R0V

Supplier's Site
Surface Mount Resistors - 1724328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724328
Surface Mount Resistors 1724328
Panasonic ERJP08F82R0V

Panasonic ERJP08F82R0V

Supplier's Site
Res, 82R, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic - 56AC8328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
56AC8328
Res, 82R, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic 56AC8328
RES, 82R, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 82R, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:82ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7219737 7219737P 56AC8328
Product Name Surface Mount Resistors Surface Mount Resistors Res, 82R, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 82 ohms 82 ohms
Power Rating 0.6600 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers