Panasonic Surface Mount Resistors ERJP08F7501V

Description
Panasonic ERJP08F7501V
Request a Quote
Description
Panasonic ERJP08F7501V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7219891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219891
Surface Mount Resistors 7219891
Panasonic ERJP08F7501V

Panasonic ERJP08F7501V

Supplier's Site
Surface Mount Resistors - 7219891P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219891P
Surface Mount Resistors 7219891P
Panasonic ERJP08F7501V

Panasonic ERJP08F7501V

Supplier's Site
Surface Mount Resistors - 1724331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724331
Surface Mount Resistors 1724331
Panasonic ERJP08F7501V

Panasonic ERJP08F7501V

Supplier's Site
Res, 7K5, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y7255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
85Y7255
Res, 7K5, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic 85Y7255
RES, 7K5, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:7.5kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 7K5, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:7.5kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7219891 7219891P 85Y7255
Product Name Surface Mount Resistors Surface Mount Resistors Res, 7K5, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 7500 ohms 7500 ohms
Power Rating 0.6600 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers