Panasonic Surface Mount Resistors ERJP08F6800V

Description
Panasonic ERJP08F6800V
Request a Quote Datasheet
Description
Panasonic ERJP08F6800V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7219804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219804
Surface Mount Resistors 7219804
Panasonic ERJP08F6800V

Panasonic ERJP08F6800V

Supplier's Site
Surface Mount Resistors - 9229358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9229358
Surface Mount Resistors 9229358
Panasonic ERJP08F6800V

Panasonic ERJP08F6800V

Supplier's Site
Surface Mount Resistors - 7219804P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219804P
Surface Mount Resistors 7219804P
Panasonic ERJP08F6800V

Panasonic ERJP08F6800V

Supplier's Site
Res, 680R, 1%, 0.66W, 1206; Resistor Case Style Panasonic - 12AC0844 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.66W, 1206; Resistor Case Style Panasonic
12AC0844
Res, 680R, 1%, 0.66W, 1206; Resistor Case Style Panasonic 12AC0844
RES, 680R, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:680ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 680R, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:680ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 680 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 62W9886 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 680 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
62W9886
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 680 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 62W9886
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 680 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 680 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7219804 9229358 7219804P 12AC0844 62W9886
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 680R, 1%, 0.66W, 1206; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 680 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 680 ohms 680 ohms
Power Rating 0.6600 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details