Panasonic Res, 649R, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic ERJP08F6490V

Description
RES, 649R, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:649ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 649R, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:649ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 649R, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic - 31AH1807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
31AH1807
Res, 649R, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic 31AH1807
RES, 649R, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:649ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 649R, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:649ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31AH1807
Product Name Res, 649R, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details