Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic ERJP08F62R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 62W9883 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
62W9883
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 62W9883
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9883
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details