Panasonic Surface Mount Resistors ERJP08F60R4V

Description
Panasonic ERJP08F60R4V
Request a Quote Datasheet
Description
Panasonic ERJP08F60R4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1223763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1223763
Surface Mount Resistors 1223763
Panasonic ERJP08F60R4V

Panasonic ERJP08F60R4V

Supplier's Site
Res, 60R4, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y7235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
85Y7235
Res, 60R4, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic 85Y7235
RES, 60R4, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:60.4ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 60R4, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:60.4ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1223763 85Y7235
Product Name Surface Mount Resistors Res, 60R4, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details