Panasonic Res, 60K4, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic ERJP08F6042V

Description
RES, 60K4, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:60.4kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 60K4, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:60.4kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 60K4, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y7237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
85Y7237
Res, 60K4, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic 85Y7237
RES, 60K4, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:60.4kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 60K4, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:60.4kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7237
Product Name Res, 60K4, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 60400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details