Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic ERJP08F5101V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.1 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.1 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 62W9880 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
62W9880
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 62W9880
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.1 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.1 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic - 12AC0843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
12AC0843
Res, 5K1, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic 12AC0843
RES, 5K1, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:5.1kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 5K1, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:5.1kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9880 12AC0843
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic Res, 5K1, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS RoHS
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details