Panasonic Surface Mount Resistors ERJP08F49R9V

Description
Panasonic ERJP08F49R9V
Request a Quote Datasheet
Description
Panasonic ERJP08F49R9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277804
Surface Mount Resistors 277804
Panasonic ERJP08F49R9V

Panasonic ERJP08F49R9V

Supplier's Site
Res, 49R9, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y7216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
85Y7216
Res, 49R9, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic 85Y7216
RES, 49R9, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:49.9ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 49R9, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:49.9ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 49R9, 1%, 0.66W, 1206; Resistor Case Style Panasonic - 12AC0841 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.66W, 1206; Resistor Case Style Panasonic
12AC0841
Res, 49R9, 1%, 0.66W, 1206; Resistor Case Style Panasonic 12AC0841
RES, 49R9, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:49.9ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 49R9, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:49.9ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 277804 85Y7216 12AC0841
Product Name Surface Mount Resistors Res, 49R9, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic Res, 49R9, 1%, 0.66W, 1206; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 1206
Power Rating 0.6600 watts 0.6600 watts 0.6600 watts
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details