Panasonic Surface Mount Resistors ERJP08F4991V

Description
Panasonic ERJP08F4991V
Request a Quote Datasheet
Description
Panasonic ERJP08F4991V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277800
Surface Mount Resistors 277800
Panasonic ERJP08F4991V

Panasonic ERJP08F4991V

Supplier's Site
Res, 4K99, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y7218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
85Y7218
Res, 4K99, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic 85Y7218
RES, 4K99, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.99kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K99, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.99kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277800 85Y7218
Product Name Surface Mount Resistors Res, 4K99, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 4990 ohms 4990 ohms
Power Rating 0.6600 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details