Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic ERJP08F4703V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 62W9877 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
62W9877
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 62W9877
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 0.66W, 1206; Resistor Case Style Panasonic - 12AC0840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.66W, 1206; Resistor Case Style Panasonic
12AC0840
Res, 470K, 1%, 0.66W, 1206; Resistor Case Style Panasonic 12AC0840
RES, 470K, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:470kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470K, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:470kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9877 12AC0840
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic Res, 470K, 1%, 0.66W, 1206; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS RoHS
Resistance Range 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details