Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic ERJP08F4701V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 62W9875 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
62W9875
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 62W9875
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site
Res, 4K7, 1%, 0.66W, 1206; Resistor Case Style Panasonic - 12AC0839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.66W, 1206; Resistor Case Style Panasonic
12AC0839
Res, 4K7, 1%, 0.66W, 1206; Resistor Case Style Panasonic 12AC0839
RES, 4K7, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 4K7, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9875 12AC0839
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic Res, 4K7, 1%, 0.66W, 1206; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details