Panasonic Res, 4K02, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic ERJP08F4021V

Description
RES, 4K02, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.02kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 4K02, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.02kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K02, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y7195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
85Y7195
Res, 4K02, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic 85Y7195
RES, 4K02, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.02kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K02, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.02kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7195
Product Name Res, 4K02, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details