Panasonic Res, 39R, 1%, 0.66W, 1206; Resistor Case Style Panasonic ERJP08F39R0V

Description
RES, 39R, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:39ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 39R, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:39ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39R, 1%, 0.66W, 1206; Resistor Case Style Panasonic - 12AC0838 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.66W, 1206; Resistor Case Style Panasonic
12AC0838
Res, 39R, 1%, 0.66W, 1206; Resistor Case Style Panasonic 12AC0838
RES, 39R, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:39ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 39R, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:39ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 39 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 62W9869 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 39 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
62W9869
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 39 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 62W9869
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 39 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 39 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC0838 62W9869
Product Name Res, 39R, 1%, 0.66W, 1206; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 39 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers