Panasonic Surface Mount Resistors ERJP08F3902V

Description
Panasonic ERJP08F3902V
Request a Quote Datasheet
Description
Panasonic ERJP08F3902V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7219949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219949
Surface Mount Resistors 7219949
Panasonic ERJP08F3902V

Panasonic ERJP08F3902V

Supplier's Site
Surface Mount Resistors - 7219949P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219949P
Surface Mount Resistors 7219949P
Panasonic ERJP08F3902V

Panasonic ERJP08F3902V

Supplier's Site
Surface Mount Resistors - 1723568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723568
Surface Mount Resistors 1723568
Panasonic ERJP08F3902V

Panasonic ERJP08F3902V

Supplier's Site
Res, 39K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y7189 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
85Y7189
Res, 39K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic 85Y7189
RES, 39K, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:39kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39K, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:39kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7219949 7219949P 85Y7189
Product Name Surface Mount Resistors Surface Mount Resistors Res, 39K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 39000 ohms 39000 ohms
Power Rating 0.6600 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details