Panasonic Surface Mount Resistors ERJP08F3600V

Description
Panasonic ERJP08F3600V
Request a Quote Datasheet
Description
Panasonic ERJP08F3600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7219787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219787
Surface Mount Resistors 7219787
Panasonic ERJP08F3600V

Panasonic ERJP08F3600V

Supplier's Site
Surface Mount Resistors - 9229351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9229351
Surface Mount Resistors 9229351
Panasonic ERJP08F3600V

Panasonic ERJP08F3600V

Supplier's Site
Surface Mount Resistors - 7219787P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219787P
Surface Mount Resistors 7219787P
Panasonic ERJP08F3600V

Panasonic ERJP08F3600V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 62W9866 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
62W9866
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 62W9866
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360R, 1%, 0.66W, 1206; Resistor Case Style Panasonic - 12AC0837 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 0.66W, 1206; Resistor Case Style Panasonic
12AC0837
Res, 360R, 1%, 0.66W, 1206; Resistor Case Style Panasonic 12AC0837
RES, 360R, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:360ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 360R, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:360ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7219787 9229351 7219787P 62W9866 12AC0837
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic Res, 360R, 1%, 0.66W, 1206; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 360 ohms 360 ohms
Power Rating 0.6600 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details