Panasonic Res, 330K, 1%, 0.66W, 1206; Resistor Case Style Panasonic ERJP08F3303V

Description
RES, 330K, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:330kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 330K, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:330kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 330K, 1%, 0.66W, 1206; Resistor Case Style Panasonic - 12AC0836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.66W, 1206; Resistor Case Style Panasonic
12AC0836
Res, 330K, 1%, 0.66W, 1206; Resistor Case Style Panasonic 12AC0836
RES, 330K, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:330kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 330K, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:330kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 62W9864 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
62W9864
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 62W9864
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC0836 62W9864
Product Name Res, 330K, 1%, 0.66W, 1206; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details