Panasonic Surface Mount Resistors ERJP08F3300V

Description
Panasonic ERJP08F3300V
Request a Quote Datasheet
Description
Panasonic ERJP08F3300V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7219784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219784
Surface Mount Resistors 7219784
Panasonic ERJP08F3300V

Panasonic ERJP08F3300V

Supplier's Site
Surface Mount Resistors - 9229342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9229342
Surface Mount Resistors 9229342
Panasonic ERJP08F3300V

Panasonic ERJP08F3300V

Supplier's Site
Surface Mount Resistors - 7219784P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7219784P
Surface Mount Resistors 7219784P
Panasonic ERJP08F3300V

Panasonic ERJP08F3300V

Supplier's Site
Res, 330R, 1%, 0.66W, 1206; Resistor Case Style Panasonic - 12AC0835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.66W, 1206; Resistor Case Style Panasonic
12AC0835
Res, 330R, 1%, 0.66W, 1206; Resistor Case Style Panasonic 12AC0835
RES, 330R, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:330ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 330R, 1%, 0.66W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:330ohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 62W9862 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
62W9862
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 62W9862
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 330 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7219784 9229342 7219784P 12AC0835 62W9862
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 330R, 1%, 0.66W, 1206; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 330 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 330 ohms 330 ohms
Power Rating 0.6600 watts 0.6600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details