Panasonic Surface Mount Resistors ERJP08F3003V

Description
Panasonic ERJP08F3003V
Request a Quote Datasheet
Description
Panasonic ERJP08F3003V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7220012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7220012
Surface Mount Resistors 7220012
Panasonic ERJP08F3003V

Panasonic ERJP08F3003V

Supplier's Site
Surface Mount Resistors - 7220012P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7220012P
Surface Mount Resistors 7220012P
Panasonic ERJP08F3003V

Panasonic ERJP08F3003V

Supplier's Site
Surface Mount Resistors - 1724685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724685
Surface Mount Resistors 1724685
Panasonic ERJP08F3003V

Panasonic ERJP08F3003V

Supplier's Site
Res, 300K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic - 85Y7171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
85Y7171
Res, 300K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic 85Y7171
RES, 300K, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:300kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 300K, 1%, 0.66W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:300kohm; Product Range:ERJP08 Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:660mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7220012 7220012P 85Y7171
Product Name Surface Mount Resistors Surface Mount Resistors Res, 300K, 1%, 0.66W, 1206, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 300000 ohms 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details